Capital Lighting, Inc. F5009CB Exterior -Hanging 459910

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 27.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Campanile Bronze Product Name: Four Light Hanging Lantern UPC: 782042977617 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 27.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Campanile Bronze Product Name: Four Light Hanging Lantern UPC: 782042977617 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
F5009CB Exterior -Hanging - 459910 - Capital Lighting, Inc.
Columbus, OH, USA
F5009CB Exterior -Hanging
459910
F5009CB Exterior -Hanging 459910
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 27.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Campanile Bronze Product Name: Four Light Hanging Lantern UPC: 782042977617 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 27.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Campanile Bronze
Product Name: Four Light Hanging Lantern
UPC: 782042977617
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459910
Product Name F5009CB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details