Capital Lighting, Inc. B5001CB Exterior -Wall Mount 459907

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Extension: 10.25 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Campanile Bronze Product Name: One Light Wall Lantern UPC: 782042977549 Category: Exterior Top to outlet: 9.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Extension: 10.25 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Campanile Bronze Product Name: One Light Wall Lantern UPC: 782042977549 Category: Exterior Top to outlet: 9.50

Suppliers

Company
Product
Description
Supplier Links
B5001CB Exterior -Wall Mount - 459907 - Capital Lighting, Inc.
Columbus, OH, USA
B5001CB Exterior -Wall Mount
459907
B5001CB Exterior -Wall Mount 459907
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Extension: 10.25 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Campanile Bronze Product Name: One Light Wall Lantern UPC: 782042977549 Category: Exterior Top to outlet: 9.50

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.00
Extension: 10.25
Bulb
Type: Medium Base
Qty: 1
Wattage: 60
Finish: Campanile Bronze
Product Name: One Light Wall Lantern
UPC: 782042977549
Category: Exterior
Top to outlet: 9.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459907
Product Name B5001CB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details