Capital Lighting, Inc. P5007CB Exterior -Post/Pier Head 459904

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.63 Height: 28.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Campanile Bronze Product Name: Four Light Post Lantern UPC: 782042977655 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.63 Height: 28.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Campanile Bronze Product Name: Four Light Post Lantern UPC: 782042977655 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
P5007CB Exterior -Post/Pier Head - 459904 - Capital Lighting, Inc.
Columbus, OH, USA
P5007CB Exterior -Post/Pier Head
459904
P5007CB Exterior -Post/Pier Head 459904
PRODUCT DETAILS / SPECS Width/Dia: 16.63 Height: 28.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Campanile Bronze Product Name: Four Light Post Lantern UPC: 782042977655 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 16.63
Height: 28.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Campanile Bronze
Product Name: Four Light Post Lantern
UPC: 782042977655
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459904
Product Name P5007CB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details