Capital Lighting, Inc. 6893 Lamps-Table Lamps 459899

Description
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Gesso White Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Gesso White Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6893 Lamps-Table Lamps - 459899 - Capital Lighting, Inc.
Columbus, OH, USA
6893 Lamps-Table Lamps
459899
6893 Lamps-Table Lamps 459899
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Gesso White Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 34.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Gesso White
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459899
Product Name 6893 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details