Capital Lighting, Inc. 9005 Pendants-Other 459874

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Leaf Product Name: One Light Pendant Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Leaf Product Name: One Light Pendant Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9005 Pendants-Other - 459874 - Capital Lighting, Inc.
Columbus, OH, USA
9005 Pendants-Other
459874
9005 Pendants-Other 459874
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Leaf Product Name: One Light Pendant Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Silver Leaf
Product Name: One Light Pendant
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459874
Product Name 9005 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details