Capital Lighting, Inc. 9798 Large Chandeliers-Candle 459864

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 55.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Washed Wood Product Name: Six Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 55.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Washed Wood Product Name: Six Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9798 Large Chandeliers-Candle - 459864 - Capital Lighting, Inc.
Columbus, OH, USA
9798 Large Chandeliers-Candle
459864
9798 Large Chandeliers-Candle 459864
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 55.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Washed Wood Product Name: Six Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 55.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Washed Wood
Product Name: Six Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459864
Product Name 9798 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details