Capital Lighting, Inc. 9962 Mid. Chandeliers-Candle 459863

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Rust Product Name: Nine Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Rust Product Name: Nine Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9962 Mid. Chandeliers-Candle - 459863 - Capital Lighting, Inc.
Columbus, OH, USA
9962 Mid. Chandeliers-Candle
459863
9962 Mid. Chandeliers-Candle 459863
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Rust Product Name: Nine Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Rust
Product Name: Nine Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459863
Product Name 9962 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details