Capital Lighting, Inc. C1864NR Exterior -Ceiling Mount 459694

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 15.00 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Nautical Rust Product Name: One Light Semi-Flush UPC: 782042929531 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 15.00 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Nautical Rust Product Name: One Light Semi-Flush UPC: 782042929531 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
C1864NR Exterior -Ceiling Mount - 459694 - Capital Lighting, Inc.
Columbus, OH, USA
C1864NR Exterior -Ceiling Mount
459694
C1864NR Exterior -Ceiling Mount 459694
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 15.00 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Nautical Rust Product Name: One Light Semi-Flush UPC: 782042929531 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 15.00
Bulb
Type: Medium Base
Qty: 1
Wattage: 60
Finish: Nautical Rust
Product Name: One Light Semi-Flush
UPC: 782042929531
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459694
Product Name C1864NR Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details