Capital Lighting, Inc. E20051-10 Mini Pendants-Cable 459676

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.00 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Brushed Aluminum/Polished Chrome Weight: 4.4 Product Name: One Light Pendant UPC: 845094016830 Category: Mini Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.00 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Brushed Aluminum/Polished Chrome Weight: 4.4 Product Name: One Light Pendant UPC: 845094016830 Category: Mini Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20051-10 Mini Pendants-Cable - 459676 - Capital Lighting, Inc.
Columbus, OH, USA
E20051-10 Mini Pendants-Cable
459676
E20051-10 Mini Pendants-Cable 459676
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.00 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Brushed Aluminum/Polished Chrome Weight: 4.4 Product Name: One Light Pendant UPC: 845094016830 Category: Mini Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 6.00
Bulb
Type: G4 T3
Qty: 1
Wattage: 20
Finish: Brushed Aluminum/Polished Chrome
Weight: 4.4
Product Name: One Light Pendant
UPC: 845094016830
Category: Mini Pendant
Glass: Clear/White
Shipped Via: UPS
Safety Listing: Dry
Wire: 126
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459676
Product Name E20051-10 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details