Capital Lighting, Inc. E20185-34 Sconces-Pocket 459675

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Extension: 3 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 1.98 Product Name: One Light Wall Mount UPC: 845094015895 Category: Wall Sconce Glass: Chocolate Sundae Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Extension: 3 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 1.98 Product Name: One Light Wall Mount UPC: 845094015895 Category: Wall Sconce Glass: Chocolate Sundae Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20185-34 Sconces-Pocket - 459675 - Capital Lighting, Inc.
Columbus, OH, USA
E20185-34 Sconces-Pocket
459675
E20185-34 Sconces-Pocket 459675
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Extension: 3 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 1.98 Product Name: One Light Wall Mount UPC: 845094015895 Category: Wall Sconce Glass: Chocolate Sundae Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.50
Extension: 3
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 1.98
Product Name: One Light Wall Mount
UPC: 845094015895
Category: Wall Sconce
Glass: Chocolate Sundae
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459675
Product Name E20185-34 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details