Capital Lighting, Inc. E63009-11 Mini Pendants-Cable 459654

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.00 Bulb Type: G24q-2 Quad T4 Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 2.1 Product Name: One Light Pendant UPC: 845094016892 Category: Mini Pendant Glass: Matte White Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.00 Bulb Type: G24q-2 Quad T4 Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 2.1 Product Name: One Light Pendant UPC: 845094016892 Category: Mini Pendant Glass: Matte White Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E63009-11 Mini Pendants-Cable - 459654 - Capital Lighting, Inc.
Columbus, OH, USA
E63009-11 Mini Pendants-Cable
459654
E63009-11 Mini Pendants-Cable 459654
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.00 Bulb Type: G24q-2 Quad T4 Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 2.1 Product Name: One Light Pendant UPC: 845094016892 Category: Mini Pendant Glass: Matte White Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 10.00
Bulb
Type: G24q-2 Quad T4
Qty: 1
Wattage: 18
Finish: Satin Nickel
Weight: 2.1
Product Name: One Light Pendant
UPC: 845094016892
Category: Mini Pendant
Glass: Matte White
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459654
Product Name E63009-11 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details