Capital Lighting, Inc. E20187-34 Island/Pool Table-4 Light + 459649

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Black Weight: 28.6 Product Name: Five Light Pendant UPC: 845094015888 Category: Linear Pendant Glass: Chocolate Sundae Shipped Via: UPS Oversized Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Black Weight: 28.6 Product Name: Five Light Pendant UPC: 845094015888 Category: Linear Pendant Glass: Chocolate Sundae Shipped Via: UPS Oversized Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20187-34 Island/Pool Table-4 Light + - 459649 - Capital Lighting, Inc.
Columbus, OH, USA
E20187-34 Island/Pool Table-4 Light +
459649
E20187-34 Island/Pool Table-4 Light + 459649
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Black Weight: 28.6 Product Name: Five Light Pendant UPC: 845094015888 Category: Linear Pendant Glass: Chocolate Sundae Shipped Via: UPS Oversized Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 20.00
Length 20.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Black
Weight: 28.6
Product Name: Five Light Pendant
UPC: 845094015888
Category: Linear Pendant
Glass: Chocolate Sundae
Shipped Via: UPS Oversized
Safety Listing: Dry
Wire: 126
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459649
Product Name E20187-34 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details