Capital Lighting, Inc. E22019-01 Lamps-Swing Arm-Floor 459640

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 62.00 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 14.3 Product Name: One Light Floor Lamp UPC: 845094016328 Category: Table Lamp Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 62.00 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 14.3 Product Name: One Light Floor Lamp UPC: 845094016328 Category: Table Lamp Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22019-01 Lamps-Swing Arm-Floor - 459640 - Capital Lighting, Inc.
Columbus, OH, USA
E22019-01 Lamps-Swing Arm-Floor
459640
E22019-01 Lamps-Swing Arm-Floor 459640
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 62.00 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 14.3 Product Name: One Light Floor Lamp UPC: 845094016328 Category: Table Lamp Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 62.00
Extension: 14
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Satin Nickel
Weight: 14.3
Product Name: One Light Floor Lamp
UPC: 845094016328
Category: Table Lamp
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459640
Product Name E22019-01 Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details