Capital Lighting, Inc. E23119-18 Island/Pool Table-4 Light + 459638

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Length 8.00 Bulb Type: G4 T3 Qty: 9 Wattage: 20 Finish: Polished Chrome Weight: 11.22 Product Name: Nine Light Pendant UPC: 845094015987 Category: Linear Pendant Glass: Clear Shipped Via: Truck Safety Listing: Dry Wire: 70 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Length 8.00 Bulb Type: G4 T3 Qty: 9 Wattage: 20 Finish: Polished Chrome Weight: 11.22 Product Name: Nine Light Pendant UPC: 845094015987 Category: Linear Pendant Glass: Clear Shipped Via: Truck Safety Listing: Dry Wire: 70 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E23119-18 Island/Pool Table-4 Light + - 459638 - Capital Lighting, Inc.
Columbus, OH, USA
E23119-18 Island/Pool Table-4 Light +
459638
E23119-18 Island/Pool Table-4 Light + 459638
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Length 8.00 Bulb Type: G4 T3 Qty: 9 Wattage: 20 Finish: Polished Chrome Weight: 11.22 Product Name: Nine Light Pendant UPC: 845094015987 Category: Linear Pendant Glass: Clear Shipped Via: Truck Safety Listing: Dry Wire: 70 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.00
Length 8.00
Bulb
Type: G4 T3
Qty: 9
Wattage: 20
Finish: Polished Chrome
Weight: 11.22
Product Name: Nine Light Pendant
UPC: 845094015987
Category: Linear Pendant
Glass: Clear
Shipped Via: Truck
Safety Listing: Dry
Wire: 70
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459638
Product Name E23119-18 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details