Capital Lighting, Inc. E22316-02 Mid. Chandeliers-Drum Shades 459636

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 11.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Satin Nickel/Polished Chrome Weight: 8 Product Name: Five Light Chandelier UPC: 845094016687 Category: Chandelier Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 11.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Satin Nickel/Polished Chrome Weight: 8 Product Name: Five Light Chandelier UPC: 845094016687 Category: Chandelier Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22316-02 Mid. Chandeliers-Drum Shades - 459636 - Capital Lighting, Inc.
Columbus, OH, USA
E22316-02 Mid. Chandeliers-Drum Shades
459636
E22316-02 Mid. Chandeliers-Drum Shades 459636
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 11.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Satin Nickel/Polished Chrome Weight: 8 Product Name: Five Light Chandelier UPC: 845094016687 Category: Chandelier Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 11.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Satin Nickel/Polished Chrome
Weight: 8
Product Name: Five Light Chandelier
UPC: 845094016687
Category: Chandelier
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459636
Product Name E22316-02 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details