Capital Lighting, Inc. E23111-18 Mini Pendants-Cable 459632

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Polished Chrome Weight: 1.32 Product Name: One Light Pendant UPC: 845094015925 Category: Mini Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 70 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Polished Chrome Weight: 1.32 Product Name: One Light Pendant UPC: 845094015925 Category: Mini Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 70 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E23111-18 Mini Pendants-Cable - 459632 - Capital Lighting, Inc.
Columbus, OH, USA
E23111-18 Mini Pendants-Cable
459632
E23111-18 Mini Pendants-Cable 459632
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Polished Chrome Weight: 1.32 Product Name: One Light Pendant UPC: 845094015925 Category: Mini Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 70 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.00
Bulb
Type: G4 T3
Qty: 1
Wattage: 20
Finish: Polished Chrome
Weight: 1.32
Product Name: One Light Pendant
UPC: 845094015925
Category: Mini Pendant
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Wire: 70
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459632
Product Name E23111-18 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892190 - RS Components, Ltd.
Specs
Lamp Type LED
View Details