Capital Lighting, Inc. E30408-18 Mini Pendants-Cable 459624

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.00 Bulb Type: G9 T4 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 3.52 Product Name: One Light Pendant UPC: 845094016748 Category: Mini Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.00 Bulb Type: G9 T4 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 3.52 Product Name: One Light Pendant UPC: 845094016748 Category: Mini Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E30408-18 Mini Pendants-Cable - 459624 - Capital Lighting, Inc.
Columbus, OH, USA
E30408-18 Mini Pendants-Cable
459624
E30408-18 Mini Pendants-Cable 459624
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.00 Bulb Type: G9 T4 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 3.52 Product Name: One Light Pendant UPC: 845094016748 Category: Mini Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 3.00
Bulb
Type: G9 T4
Qty: 1
Wattage: 40
Finish: Polished Chrome
Weight: 3.52
Product Name: One Light Pendant
UPC: 845094016748
Category: Mini Pendant
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459624
Product Name E30408-18 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details