Capital Lighting, Inc. E53008-11 Bathroom Fixtures-Four Lights 459622

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 4.50 Extension: 4 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 7.85 Product Name: Four Light Wall Mount UPC: 845094016816 Category: Bath Vanity Glass: Matte White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 4.50 Extension: 4 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 7.85 Product Name: Four Light Wall Mount UPC: 845094016816 Category: Bath Vanity Glass: Matte White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E53008-11 Bathroom Fixtures-Four Lights - 459622 - Capital Lighting, Inc.
Columbus, OH, USA
E53008-11 Bathroom Fixtures-Four Lights
459622
E53008-11 Bathroom Fixtures-Four Lights 459622
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 4.50 Extension: 4 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 7.85 Product Name: Four Light Wall Mount UPC: 845094016816 Category: Bath Vanity Glass: Matte White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 4.50
Extension: 4
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Satin Nickel
Weight: 7.85
Product Name: Four Light Wall Mount
UPC: 845094016816
Category: Bath Vanity
Glass: Matte White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459622
Product Name E53008-11 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details