Capital Lighting, Inc. E30001-10 Semi-Flush Mts.-Spot Lights 459619

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.50 Bulb Type: GU10 MR16 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light Flush Mount UPC: 845094013495 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.50 Bulb Type: GU10 MR16 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light Flush Mount UPC: 845094013495 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E30001-10 Semi-Flush Mts.-Spot Lights - 459619 - Capital Lighting, Inc.
Columbus, OH, USA
E30001-10 Semi-Flush Mts.-Spot Lights
459619
E30001-10 Semi-Flush Mts.-Spot Lights 459619
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.50 Bulb Type: GU10 MR16 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light Flush Mount UPC: 845094013495 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 4.50
Bulb
Type: GU10 MR16
Qty: 3
Wattage: 50
Finish: Satin Nickel
Product Name: Three Light Flush Mount
UPC: 845094013495
Category: Flush Mount
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459619
Product Name E30001-10 Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details