Capital Lighting, Inc. E30015-10 Island/Pool Table-3 Light Bar 459607

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 4.50 Bulb Type: GU10 MR16 Qty: 3 Wattage: 50 Finish: Bronze Product Name: Three Light Pendant UPC: 845094013587 Category: Linear Pendant Shipped Via: UPS Safety Listing: Dry Wire: 45 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 4.50 Bulb Type: GU10 MR16 Qty: 3 Wattage: 50 Finish: Bronze Product Name: Three Light Pendant UPC: 845094013587 Category: Linear Pendant Shipped Via: UPS Safety Listing: Dry Wire: 45 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E30015-10 Island/Pool Table-3 Light Bar - 459607 - Capital Lighting, Inc.
Columbus, OH, USA
E30015-10 Island/Pool Table-3 Light Bar
459607
E30015-10 Island/Pool Table-3 Light Bar 459607
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 4.50 Bulb Type: GU10 MR16 Qty: 3 Wattage: 50 Finish: Bronze Product Name: Three Light Pendant UPC: 845094013587 Category: Linear Pendant Shipped Via: UPS Safety Listing: Dry Wire: 45 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 4.50
Bulb
Type: GU10 MR16
Qty: 3
Wattage: 50
Finish: Bronze
Product Name: Three Light Pendant
UPC: 845094013587
Category: Linear Pendant
Shipped Via: UPS
Safety Listing: Dry
Wire: 45
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459607
Product Name E30015-10 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details