PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 4.50
Bulb
Type: GU10 MR16
Qty: 4
Wattage: 50
Finish: Bronze
Product Name: Four Light Pendant
UPC: 845094013600
Category: Linear Pendant
Shipped Via: UPS
Safety Listing: Dry
Wire: 45
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 459604 |
| Product Name | E30016-10 Island/Pool Table-4 Light + |
| Application | Residential |