Capital Lighting, Inc. 8581-02 Sconces-Single Glass 459597

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Length 9.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 3 Product Name: One Light Bath UPC: 897821002951 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Length 9.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 3 Product Name: One Light Bath UPC: 897821002951 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8581-02 Sconces-Single Glass - 459597 - Capital Lighting, Inc.
Columbus, OH, USA
8581-02 Sconces-Single Glass
459597
8581-02 Sconces-Single Glass 459597
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Length 9.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 3 Product Name: One Light Bath UPC: 897821002951 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 9.00
Length 9.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 3
Product Name: One Light Bath
UPC: 897821002951
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459597
Product Name 8581-02 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details