Capital Lighting, Inc. 8581-08 Sconces-Single Glass 459594

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Length 9.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 3 Product Name: One Light Bath UPC: 897821002968 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Length 9.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 3 Product Name: One Light Bath UPC: 897821002968 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8581-08 Sconces-Single Glass - 459594 - Capital Lighting, Inc.
Columbus, OH, USA
8581-08 Sconces-Single Glass
459594
8581-08 Sconces-Single Glass 459594
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Length 9.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 3 Product Name: One Light Bath UPC: 897821002968 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 9.00
Length 9.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 3
Product Name: One Light Bath
UPC: 897821002968
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459594
Product Name 8581-08 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details