Capital Lighting, Inc. 9025-06 Exterior -Ceiling Mount 459575

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Flemish Weight: 10 Product Name: Two Lights Flush Mount UPC: 46335938717 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Flemish Weight: 10 Product Name: Two Lights Flush Mount UPC: 46335938717 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9025-06 Exterior -Ceiling Mount - 459575 - Capital Lighting, Inc.
Columbus, OH, USA
9025-06 Exterior -Ceiling Mount
459575
9025-06 Exterior -Ceiling Mount 459575
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Flemish Weight: 10 Product Name: Two Lights Flush Mount UPC: 46335938717 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 9.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Flemish
Weight: 10
Product Name: Two Lights Flush Mount
UPC: 46335938717
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459575
Product Name 9025-06 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details