Capital Lighting, Inc. 6326 Lamps-Desk/Piano Lamps 459552

Description
PRODUCT DETAILS / SPECS Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Antique Silver Leaf Product Name: Two Light Desk Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Antique Silver Leaf Product Name: Two Light Desk Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6326 Lamps-Desk/Piano Lamps - 459552 - Capital Lighting, Inc.
Columbus, OH, USA
6326 Lamps-Desk/Piano Lamps
459552
6326 Lamps-Desk/Piano Lamps 459552
PRODUCT DETAILS / SPECS Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Antique Silver Leaf Product Name: Two Light Desk Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 23.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Antique Silver Leaf
Product Name: Two Light Desk Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459552
Product Name 6326 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details