Capital Lighting, Inc. 5007 Sconces-Double Candle 459529

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Granello Silver Leaf Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Granello Silver Leaf Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
5007 Sconces-Double Candle - 459529 - Capital Lighting, Inc.
Columbus, OH, USA
5007 Sconces-Double Candle
459529
5007 Sconces-Double Candle 459529
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Granello Silver Leaf Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 15.00
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Granello Silver Leaf
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459529
Product Name 5007 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details