Capital Lighting, Inc. B1273NR Exterior -Wall Mount 459488

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 46.00 Extension: 19 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Rust Product Name: Four Light Wall Lantern UPC: 782042665712 Category: Exterior Shipped Via: Truck Top to outlet: 21.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 46.00 Extension: 19 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Rust Product Name: Four Light Wall Lantern UPC: 782042665712 Category: Exterior Shipped Via: Truck Top to outlet: 21.00

Suppliers

Company
Product
Description
Supplier Links
B1273NR Exterior -Wall Mount - 459488 - Capital Lighting, Inc.
Columbus, OH, USA
B1273NR Exterior -Wall Mount
459488
B1273NR Exterior -Wall Mount 459488
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 46.00 Extension: 19 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Rust Product Name: Four Light Wall Lantern UPC: 782042665712 Category: Exterior Shipped Via: Truck Top to outlet: 21.00

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 46.00
Extension: 19
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Natural Rust
Product Name: Four Light Wall Lantern
UPC: 782042665712
Category: Exterior
Shipped Via: Truck
Top to outlet: 21.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459488
Product Name B1273NR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details