Capital Lighting, Inc. FF2058SBZ Exterior -Hanging 459431

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 64.00 Bulb Type: Gu24 Fluorescent Qty: 1 Wattage: 26 Finish: Sunset Bronze Product Name: One Light Pendant Fluorescent UPC: 782042977471 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 64.00 Bulb Type: Gu24 Fluorescent Qty: 1 Wattage: 26 Finish: Sunset Bronze Product Name: One Light Pendant Fluorescent UPC: 782042977471 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
FF2058SBZ Exterior -Hanging - 459431 - Capital Lighting, Inc.
Columbus, OH, USA
FF2058SBZ Exterior -Hanging
459431
FF2058SBZ Exterior -Hanging 459431
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 64.00 Bulb Type: Gu24 Fluorescent Qty: 1 Wattage: 26 Finish: Sunset Bronze Product Name: One Light Pendant Fluorescent UPC: 782042977471 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 64.00
Bulb
Type: Gu24 Fluorescent
Qty: 1
Wattage: 26
Finish: Sunset Bronze
Product Name: One Light Pendant Fluorescent
UPC: 782042977471
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459431
Product Name FF2058SBZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details