Capital Lighting, Inc. CF3080CB Exterior -Ceiling Mount 459416

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.25 Extension: 13.5 Bulb Type: Gu24 Fluorescent Qty: 2 Wattage: 18 Finish: Cottage Bronze Product Name: Two Light Flush Lantern Fluorescent UPC: 782042969322 Category: Exterior Top to outlet: 11.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.25 Extension: 13.5 Bulb Type: Gu24 Fluorescent Qty: 2 Wattage: 18 Finish: Cottage Bronze Product Name: Two Light Flush Lantern Fluorescent UPC: 782042969322 Category: Exterior Top to outlet: 11.50

Suppliers

Company
Product
Description
Supplier Links
CF3080CB Exterior -Ceiling Mount - 459416 - Capital Lighting, Inc.
Columbus, OH, USA
CF3080CB Exterior -Ceiling Mount
459416
CF3080CB Exterior -Ceiling Mount 459416
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.25 Extension: 13.5 Bulb Type: Gu24 Fluorescent Qty: 2 Wattage: 18 Finish: Cottage Bronze Product Name: Two Light Flush Lantern Fluorescent UPC: 782042969322 Category: Exterior Top to outlet: 11.50

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.25
Extension: 13.5
Bulb
Type: Gu24 Fluorescent
Qty: 2
Wattage: 18
Finish: Cottage Bronze
Product Name: Two Light Flush Lantern Fluorescent
UPC: 782042969322
Category: Exterior
Top to outlet: 11.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459416
Product Name CF3080CB Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details