Capital Lighting, Inc. BF3083CB Exterior -Wall Mt./Flush 459413

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.50 Extension: 12.25 Bulb Type: Gu24 Fluorescent Qty: 1 Wattage: 26 Finish: Cottage Bronze Product Name: One Light Wall Lantern Fluorescent UPC: 782042968653 Category: Exterior Top to outlet: 11.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.50 Extension: 12.25 Bulb Type: Gu24 Fluorescent Qty: 1 Wattage: 26 Finish: Cottage Bronze Product Name: One Light Wall Lantern Fluorescent UPC: 782042968653 Category: Exterior Top to outlet: 11.50

Suppliers

Company
Product
Description
Supplier Links
BF3083CB Exterior -Wall Mt./Flush - 459413 - Capital Lighting, Inc.
Columbus, OH, USA
BF3083CB Exterior -Wall Mt./Flush
459413
BF3083CB Exterior -Wall Mt./Flush 459413
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.50 Extension: 12.25 Bulb Type: Gu24 Fluorescent Qty: 1 Wattage: 26 Finish: Cottage Bronze Product Name: One Light Wall Lantern Fluorescent UPC: 782042968653 Category: Exterior Top to outlet: 11.50

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 24.50
Extension: 12.25
Bulb
Type: Gu24 Fluorescent
Qty: 1
Wattage: 26
Finish: Cottage Bronze
Product Name: One Light Wall Lantern Fluorescent
UPC: 782042968653
Category: Exterior
Top to outlet: 11.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459413
Product Name BF3083CB Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details