Capital Lighting, Inc. PF3085CB Exterior -Post/Pier Head 459412

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.75 Bulb Type: Gu24 Fluorescent Qty: 1 Wattage: 26 Finish: Cottage Bronze Product Name: One Light Post Lantern Fluorescent UPC: 782042969933 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.75 Bulb Type: Gu24 Fluorescent Qty: 1 Wattage: 26 Finish: Cottage Bronze Product Name: One Light Post Lantern Fluorescent UPC: 782042969933 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
PF3085CB Exterior -Post/Pier Head - 459412 - Capital Lighting, Inc.
Columbus, OH, USA
PF3085CB Exterior -Post/Pier Head
459412
PF3085CB Exterior -Post/Pier Head 459412
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.75 Bulb Type: Gu24 Fluorescent Qty: 1 Wattage: 26 Finish: Cottage Bronze Product Name: One Light Post Lantern Fluorescent UPC: 782042969933 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.75
Bulb
Type: Gu24 Fluorescent
Qty: 1
Wattage: 26
Finish: Cottage Bronze
Product Name: One Light Post Lantern Fluorescent
UPC: 782042969933
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459412
Product Name PF3085CB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details