Capital Lighting, Inc. 20325MRSN Mid. Chandeliers-Glass Down 459350

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 17.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 13.45 Product Name: Five Light Chandelier UPC: 783209003354 Category: Down Light Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 17.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 13.45 Product Name: Five Light Chandelier UPC: 783209003354 Category: Down Light Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20325MRSN Mid. Chandeliers-Glass Down - 459350 - Capital Lighting, Inc.
Columbus, OH, USA
20325MRSN Mid. Chandeliers-Glass Down
459350
20325MRSN Mid. Chandeliers-Glass Down 459350
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 17.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 13.45 Product Name: Five Light Chandelier UPC: 783209003354 Category: Down Light Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.75
Height: 17.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Satin Nickel
Weight: 13.45
Product Name: Five Light Chandelier
UPC: 783209003354
Category: Down Light Chandelier
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459350
Product Name 20325MRSN Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details