Capital Lighting, Inc. 9769SPT Lamps-Table Lamps 459346

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 23.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Speckled Taupe Weight: 14.34 Product Name: One Light Table Lamp UPC: 014817365252 Category: Lamps Glass: Putty Color Shantung Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 23.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Speckled Taupe Weight: 14.34 Product Name: One Light Table Lamp UPC: 014817365252 Category: Lamps Glass: Putty Color Shantung Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
9769SPT Lamps-Table Lamps - 459346 - Capital Lighting, Inc.
Columbus, OH, USA
9769SPT Lamps-Table Lamps
459346
9769SPT Lamps-Table Lamps 459346
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 23.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Speckled Taupe Weight: 14.34 Product Name: One Light Table Lamp UPC: 014817365252 Category: Lamps Glass: Putty Color Shantung Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 23.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Speckled Taupe
Weight: 14.34
Product Name: One Light Table Lamp
UPC: 014817365252
Category: Lamps
Glass: Putty Color Shantung
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459346
Product Name 9769SPT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details