Capital Lighting, Inc. FL6240SPT Lamps-Floor Lamps 459315

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 61.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Speckled Taupe Weight: 37.29 Product Name: One Light Floor Lamp UPC: 014817365276 Category: Lamps Glass: Putty Color Shantung Shipped Via: Oversized Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 61.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Speckled Taupe Weight: 37.29 Product Name: One Light Floor Lamp UPC: 014817365276 Category: Lamps Glass: Putty Color Shantung Shipped Via: Oversized Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
FL6240SPT Lamps-Floor Lamps - 459315 - Capital Lighting, Inc.
Columbus, OH, USA
FL6240SPT Lamps-Floor Lamps
459315
FL6240SPT Lamps-Floor Lamps 459315
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 61.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Speckled Taupe Weight: 37.29 Product Name: One Light Floor Lamp UPC: 014817365276 Category: Lamps Glass: Putty Color Shantung Shipped Via: Oversized Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 61.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Speckled Taupe
Weight: 37.29
Product Name: One Light Floor Lamp
UPC: 014817365276
Category: Lamps
Glass: Putty Color Shantung
Shipped Via: Oversized
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459315
Product Name FL6240SPT Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details