Capital Lighting, Inc. 8572-02 Flush Mounts-Bowl Style 459288

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 7 Product Name: Two Lights Square Glass Ceiling UPC: 897821003019 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 7 Product Name: Two Lights Square Glass Ceiling UPC: 897821003019 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8572-02 Flush Mounts-Bowl Style - 459288 - Capital Lighting, Inc.
Columbus, OH, USA
8572-02 Flush Mounts-Bowl Style
459288
8572-02 Flush Mounts-Bowl Style 459288
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 7 Product Name: Two Lights Square Glass Ceiling UPC: 897821003019 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 7
Product Name: Two Lights Square Glass Ceiling
UPC: 897821003019
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459288
Product Name 8572-02 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details