Capital Lighting, Inc. 8385-02 Flush Mounts-Bowl Style 459286

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: 11 Dia Flush Mount UPC: 897821002814 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: 11 Dia Flush Mount UPC: 897821002814 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8385-02 Flush Mounts-Bowl Style - 459286 - Capital Lighting, Inc.
Columbus, OH, USA
8385-02 Flush Mounts-Bowl Style
459286
8385-02 Flush Mounts-Bowl Style 459286
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: 11 Dia Flush Mount UPC: 897821002814 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 8
Product Name: 11 Dia Flush Mount
UPC: 897821002814
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459286
Product Name 8385-02 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details