Capital Lighting, Inc. 8384-08 Bathroom Fixtures-Four Lights 459284

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.25 Length 9.25 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 6 Product Name: Four Lights Bath W/G Lights Shade UPC: 897821002395 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.25 Length 9.25 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 6 Product Name: Four Lights Bath W/G Lights Shade UPC: 897821002395 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8384-08 Bathroom Fixtures-Four Lights - 459284 - Capital Lighting, Inc.
Columbus, OH, USA
8384-08 Bathroom Fixtures-Four Lights
459284
8384-08 Bathroom Fixtures-Four Lights 459284
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.25 Length 9.25 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 6 Product Name: Four Lights Bath W/G Lights Shade UPC: 897821002395 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 9.25
Length 9.25
Extension: 7.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Weight: 6
Product Name: Four Lights Bath W/G Lights Shade
UPC: 897821002395
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459284
Product Name 8384-08 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details