Capital Lighting, Inc. 8386-08 Flush Mounts-Bowl Style 459280

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Chrome Weight: 9 Product Name: 13 Dia Flush Mount UPC: 897821002876 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Chrome Weight: 9 Product Name: 13 Dia Flush Mount UPC: 897821002876 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8386-08 Flush Mounts-Bowl Style - 459280 - Capital Lighting, Inc.
Columbus, OH, USA
8386-08 Flush Mounts-Bowl Style
459280
8386-08 Flush Mounts-Bowl Style 459280
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Chrome Weight: 9 Product Name: 13 Dia Flush Mount UPC: 897821002876 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Chrome
Weight: 9
Product Name: 13 Dia Flush Mount
UPC: 897821002876
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459280
Product Name 8386-08 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details