Capital Lighting, Inc. 8382-08 Bathroom Fixtures-Two Lights 459255

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 9.25 Length 9.25 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 5 Product Name: Two Lights Bath W/G Lights Shade UPC: 897821002319 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 9.25 Length 9.25 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 5 Product Name: Two Lights Bath W/G Lights Shade UPC: 897821002319 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8382-08 Bathroom Fixtures-Two Lights - 459255 - Capital Lighting, Inc.
Columbus, OH, USA
8382-08 Bathroom Fixtures-Two Lights
459255
8382-08 Bathroom Fixtures-Two Lights 459255
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 9.25 Length 9.25 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 5 Product Name: Two Lights Bath W/G Lights Shade UPC: 897821002319 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 9.25
Length 9.25
Extension: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Weight: 5
Product Name: Two Lights Bath W/G Lights Shade
UPC: 897821002319
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459255
Product Name 8382-08 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details