Capital Lighting, Inc. 7821-08 Sconces-Single Glass 459225

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.75 Length 10.75 Extension: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Weight: 2 Product Name: One Light Wall UPC: 46335936850 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.75 Length 10.75 Extension: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Weight: 2 Product Name: One Light Wall UPC: 46335936850 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7821-08 Sconces-Single Glass - 459225 - Capital Lighting, Inc.
Columbus, OH, USA
7821-08 Sconces-Single Glass
459225
7821-08 Sconces-Single Glass 459225
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.75 Length 10.75 Extension: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Weight: 2 Product Name: One Light Wall UPC: 46335936850 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 10.75
Length 10.75
Extension: 3.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Chrome
Weight: 2
Product Name: One Light Wall
UPC: 46335936850
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459225
Product Name 7821-08 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details