Capital Lighting, Inc. 61301-06 Exterior -Wall Mount 459206

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.75 Length 9.75 Extension: 13.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Flemish Weight: 6 Product Name: One Light Outdoor Wall Lantern UPC: 897821003415 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.75 Length 9.75 Extension: 13.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Flemish Weight: 6 Product Name: One Light Outdoor Wall Lantern UPC: 897821003415 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
61301-06 Exterior -Wall Mount - 459206 - Capital Lighting, Inc.
Columbus, OH, USA
61301-06 Exterior -Wall Mount
459206
61301-06 Exterior -Wall Mount 459206
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.75 Length 9.75 Extension: 13.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Flemish Weight: 6 Product Name: One Light Outdoor Wall Lantern UPC: 897821003415 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 9.75
Length 9.75
Extension: 13.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Flemish
Weight: 6
Product Name: One Light Outdoor Wall Lantern
UPC: 897821003415
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459206
Product Name 61301-06 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details