Capital Lighting, Inc. 61300-06 Exterior -Wall Mount 459204

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.50 Length 8.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Flemish Weight: 5 Product Name: One Light Outdoor Wall Lantern UPC: 897821003408 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.50 Length 8.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Flemish Weight: 5 Product Name: One Light Outdoor Wall Lantern UPC: 897821003408 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
61300-06 Exterior -Wall Mount - 459204 - Capital Lighting, Inc.
Columbus, OH, USA
61300-06 Exterior -Wall Mount
459204
61300-06 Exterior -Wall Mount 459204
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.50 Length 8.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Flemish Weight: 5 Product Name: One Light Outdoor Wall Lantern UPC: 897821003408 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.50
Length 8.50
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Flemish
Weight: 5
Product Name: One Light Outdoor Wall Lantern
UPC: 897821003408
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459204
Product Name 61300-06 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details