Capital Lighting, Inc. 2698MROI Mid. Chandeliers-Glass Down 459197

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6.61 Product Name: Five Light Chandelier UPC: 783209269866 Category: Down Light Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6.61 Product Name: Five Light Chandelier UPC: 783209269866 Category: Down Light Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2698MROI Mid. Chandeliers-Glass Down - 459197 - Capital Lighting, Inc.
Columbus, OH, USA
2698MROI Mid. Chandeliers-Glass Down
459197
2698MROI Mid. Chandeliers-Glass Down 459197
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6.61 Product Name: Five Light Chandelier UPC: 783209269866 Category: Down Light Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 17.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 6.61
Product Name: Five Light Chandelier
UPC: 783209269866
Category: Down Light Chandelier
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459197
Product Name 2698MROI Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details