Capital Lighting, Inc. 2699MRSN Mid. Chandeliers-Glass Up 459196

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 16.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 11.68 Product Name: Five Light Chandelier UPC: 783209269927 Category: Single-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 16.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 11.68 Product Name: Five Light Chandelier UPC: 783209269927 Category: Single-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2699MRSN Mid. Chandeliers-Glass Up - 459196 - Capital Lighting, Inc.
Columbus, OH, USA
2699MRSN Mid. Chandeliers-Glass Up
459196
2699MRSN Mid. Chandeliers-Glass Up 459196
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 16.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 11.68 Product Name: Five Light Chandelier UPC: 783209269927 Category: Single-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 16.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Satin Nickel
Weight: 11.68
Product Name: Five Light Chandelier
UPC: 783209269927
Category: Single-Tier Chandelier
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459196
Product Name 2699MRSN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details