Capital Lighting, Inc. 2699MRPB Mid. Chandeliers-Glass Up 459194

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 16.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Brass Weight: 11.68 Product Name: Five Light Chandelier UPC: 783209269910 Category: Single-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 16.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Brass Weight: 11.68 Product Name: Five Light Chandelier UPC: 783209269910 Category: Single-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2699MRPB Mid. Chandeliers-Glass Up - 459194 - Capital Lighting, Inc.
Columbus, OH, USA
2699MRPB Mid. Chandeliers-Glass Up
459194
2699MRPB Mid. Chandeliers-Glass Up 459194
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 16.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Brass Weight: 11.68 Product Name: Five Light Chandelier UPC: 783209269910 Category: Single-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 16.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Polished Brass
Weight: 11.68
Product Name: Five Light Chandelier
UPC: 783209269910
Category: Single-Tier Chandelier
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459194
Product Name 2699MRPB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details