Capital Lighting, Inc. Z649B Lamps-Table Lamps 458993

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 26.75 Extension: 9.5 Bulb Type: Medium Wattage: 150 Finish: Bronze Product Name: Table Lamp UPC: 8322564910 Category: Table Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 26.75 Extension: 9.5 Bulb Type: Medium Wattage: 150 Finish: Bronze Product Name: Table Lamp UPC: 8322564910 Category: Table Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
Z649B Lamps-Table Lamps - 458993 - Capital Lighting, Inc.
Columbus, OH, USA
Z649B Lamps-Table Lamps
458993
Z649B Lamps-Table Lamps 458993
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 26.75 Extension: 9.5 Bulb Type: Medium Wattage: 150 Finish: Bronze Product Name: Table Lamp UPC: 8322564910 Category: Table Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 26.75
Extension: 9.5
Bulb
Type: Medium
Wattage: 150
Finish: Bronze
Product Name: Table Lamp
UPC: 8322564910
Category: Table Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458993
Product Name Z649B Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2061277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details