Capital Lighting, Inc. 1-5682-3-187 Mid. Chandeliers-Candle 458922

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 24.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Pewter Product Name: Three Light Chandelier UPC: 822920213670 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 24.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Pewter Product Name: Three Light Chandelier UPC: 822920213670 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
1-5682-3-187 Mid. Chandeliers-Candle - 458922 - Capital Lighting, Inc.
Columbus, OH, USA
1-5682-3-187 Mid. Chandeliers-Candle
458922
1-5682-3-187 Mid. Chandeliers-Candle 458922
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 24.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Pewter Product Name: Three Light Chandelier UPC: 822920213670 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 24.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Pewter
Product Name: Three Light Chandelier
UPC: 822920213670
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458922
Product Name 1-5682-3-187 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details