Capital Lighting, Inc. 1-5680-6-187 Mid. Chandeliers-Candle 458921

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 25.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Pewter Product Name: Six Light Chandelier UPC: 822920213656 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 25.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Pewter Product Name: Six Light Chandelier UPC: 822920213656 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
1-5680-6-187 Mid. Chandeliers-Candle - 458921 - Capital Lighting, Inc.
Columbus, OH, USA
1-5680-6-187 Mid. Chandeliers-Candle
458921
1-5680-6-187 Mid. Chandeliers-Candle 458921
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 25.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Pewter Product Name: Six Light Chandelier UPC: 822920213656 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 26.75
Height: 25.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Brushed Pewter
Product Name: Six Light Chandelier
UPC: 822920213656
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458921
Product Name 1-5680-6-187 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details