Capital Lighting, Inc. 1-4328-3-17 Island/Pool Table-3 Light Bar 458902

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Black Product Name: Three Light Trestle UPC: 822920201363 Category: Island Light Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Black Product Name: Three Light Trestle UPC: 822920201363 Category: Island Light Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
1-4328-3-17 Island/Pool Table-3 Light Bar - 458902 - Capital Lighting, Inc.
Columbus, OH, USA
1-4328-3-17 Island/Pool Table-3 Light Bar
458902
1-4328-3-17 Island/Pool Table-3 Light Bar 458902
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Black Product Name: Three Light Trestle UPC: 822920201363 Category: Island Light Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 50.00
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Forged Black
Product Name: Three Light Trestle
UPC: 822920201363
Category: Island Light
Glass: Cream Scavo
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458902
Product Name 1-4328-3-17 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details