Capital Lighting, Inc. E91081-05 Mini Pendants-Cable 458857

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Length 10.50 Bulb Type: G9 T4 Qty: 1 Wattage: 50 Finish: Bronze Product Name: One Light Pendant UPC: 845094020554 Category: Pendant Glass: Amber Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Length 10.50 Bulb Type: G9 T4 Qty: 1 Wattage: 50 Finish: Bronze Product Name: One Light Pendant UPC: 845094020554 Category: Pendant Glass: Amber Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E91081-05 Mini Pendants-Cable - 458857 - Capital Lighting, Inc.
Columbus, OH, USA
E91081-05 Mini Pendants-Cable
458857
E91081-05 Mini Pendants-Cable 458857
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Length 10.50 Bulb Type: G9 T4 Qty: 1 Wattage: 50 Finish: Bronze Product Name: One Light Pendant UPC: 845094020554 Category: Pendant Glass: Amber Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.50
Length 10.50
Bulb
Type: G9 T4
Qty: 1
Wattage: 50
Finish: Bronze
Product Name: One Light Pendant
UPC: 845094020554
Category: Pendant
Glass: Amber
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458857
Product Name E91081-05 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details